Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037840-2SK4213A-ZK-
Number of Pins: 3
Rise Time: 17 ns
Fall Time: 7 ns
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Turn-On Delay Time: 17 ns
Continuous Drain Current (ID): 64 A
Turn-Off Delay Time: 57 ns
Gate to Source Voltage (Vgs): 20 V
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1037840-2SK4213A-ZK-E1-AY |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4213A-ZK-E1-AY |
| TJ | -55 C (-67 F) |