Renesas Electronics Corporation Single FETs, MOSFETs 2SK3814-Z-E1-AZ

Description
N-Channel 60V 60A (Ta) 84W (Ta) Surface Mount TO-252 (MP-3Z)
Request a Quote Datasheet
Description
N-Channel 60V 60A (Ta) 84W (Ta) Surface Mount TO-252 (MP-3Z)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 559-2SK3814-Z-E1-AZ-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-2SK3814-Z-E1-AZ-ND
Single FETs, MOSFETs 559-2SK3814-Z-E1-AZ-ND
N-Channel 60V 60A (Ta) 84W (Ta) Surface Mount TO-252 (MP-3Z)

N-Channel 60V 60A (Ta) 84W (Ta) Surface Mount TO-252 (MP-3Z)

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-2SK3814-Z-E1-AZ
MOSFET Transistor 278-2SK3814-Z-E1-AZ
MP-3 AL Product overview: 2SK3814-Z-E1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3814-Z-E1-AZ can be used for catalog matching and distributor lookup.

MP-3 AL Product overview: 2SK3814-Z-E1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3814-Z-E1-AZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 160288-2SK3814-Z-E1-AZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
160288-2SK3814-Z-E1-AZ
Discrete Semiconductor Products 160288-2SK3814-Z-E1-AZ
Manufacturer: Renesas Electronics America Win Source Part Number: 160288-2SK3814-Z-E1- AZ Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3814 Alternative Parts (Cross-Reference): RD3L08BGNTL; STD80N6F6; TSM60N06CPROG; STD130N6F7; ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 160288-2SK3814-Z-E1-AZ
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK3814
Alternative Parts (Cross-Reference): RD3L08BGNTL; STD80N6F6; TSM60N06CPROG; STD130N6F7;
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK3814-Z-E1-AZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK3814-Z-E1-AZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK3814-Z-E1-AZ
MP-3 AL

MP-3 AL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 559-2SK3814-Z-E1-AZ-ND 278-2SK3814-Z-E1-AZ 160288-2SK3814-Z-E1-AZ 2SK3814-Z-E1-AZ
Product Name Single FETs, MOSFETs MOSFET Transistor Discrete Semiconductor Products Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB857C-E - 855126-2SB857C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details