Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3813-AZ 2SK3813-AZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1004748-2SK3813-AZ Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta), 84W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-251 (MP-3) Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 60A (Ta) Max Gate Charge: 96nC @ 10V Max Input Capacitance: 5500pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.3 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1004748-2SK3813-AZ Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta), 84W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-251 (MP-3) Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 60A (Ta) Max Gate Charge: 96nC @ 10V Max Input Capacitance: 5500pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.3 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3813-AZ - 1004748-2SK3813-AZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3813-AZ
1004748-2SK3813-AZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3813-AZ 1004748-2SK3813-AZ
Manufacturer: Renesas Electronics America Win Source Part Number: 1004748-2SK3813-AZ Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta), 84W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-251 (MP-3) Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 60A (Ta) Max Gate Charge: 96nC @ 10V Max Input Capacitance: 5500pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.3 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 1004748-2SK3813-AZ
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta), 84W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-251 (MP-3)
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 60A (Ta)
Max Gate Charge: 96nC @ 10V
Max Input Capacitance: 5500pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.3 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 2SK3813-AZ-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2SK3813-AZ-ND
Single FETs, MOSFETs 2SK3813-AZ-ND
N-Channel 40V 60A (Ta) 1W (Ta), 84W (Tc) Through Hole TO-251

N-Channel 40V 60A (Ta) 1W (Ta), 84W (Tc) Through Hole TO-251

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK3813-AZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK3813-AZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK3813-AZ
MOSFET N-CH 40V 60A TO251

MOSFET N-CH 40V 60A TO251

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1004748-2SK3813-AZ 2SK3813-AZ-ND 2SK3813-AZ
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3813-AZ Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 40 volts
PD 1000 to 84000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-05 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
4 suppliers