N-Channel 60V 110A (Tc) 1.5W (Ta), 213W (Tc) Surface Mount TO-263-3
Win Source Part Number: 999300-2SK3812-ZP-E1
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 110A (Tc)
Rds On (Max) @ Id, Vgs: 2.8mOhm @ 55A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Power Dissipation (Max): 1.5W (Ta), 213W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263-3
Gate Charge (Qg) (Max) @ Vgs: 250 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 16800 pF @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America Inc
Other Names: 559-2SK3812-ZP-E1-AZ
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
MP-25LZP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors |
| Product Number | 559-2SK3812-ZP-E1-AZCT-ND | 999300-2SK3812-ZP-E1-AZ | 2SK3812-ZP-E1-AZ |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |