Renesas Electronics Corporation Automotive 20V 4A MOSFET Transistor 2SK3576-T1B

Description
Trans MOSFET N-CH 20V 4A Automotive 3-Pin Thin-Type Mini-Mold Tray Product overview: 2SK3576-T1B from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 20V, 4A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3576-T1B can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 20V 4A Automotive 3-Pin Thin-Type Mini-Mold Tray Product overview: 2SK3576-T1B from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 20V, 4A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3576-T1B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 20V 4A MOSFET Transistor
288-2SK3576-T1B
Automotive 20V 4A MOSFET Transistor 288-2SK3576-T1B
Trans MOSFET N-CH 20V 4A Automotive 3-Pin Thin-Type Mini-Mold Tray Product overview: 2SK3576-T1B from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 20V, 4A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3576-T1B can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 20V 4A Automotive 3-Pin Thin-Type Mini-Mold Tray Product overview: 2SK3576-T1B from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 20V, 4A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3576-T1B can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 160165-2SK3576-T1B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
160165-2SK3576-T1B
Discrete Semiconductor Products 160165-2SK3576-T1B
Manufacturer: Renesas Electronics America Win Source Part Number: 160165-2SK3576-T1B Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3576 Alternative Parts (Cross-Reference): 2SK3576-T2B; 2SK3576-T2B-AT; 2SK3576-T2B-A; 2SK3576-T1B-A; Introduction Date: December 26, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 160165-2SK3576-T1B
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK3576
Alternative Parts (Cross-Reference): 2SK3576-T2B; 2SK3576-T2B-AT; 2SK3576-T2B-A; 2SK3576-T1B-A;
Introduction Date: December 26, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SK3576-T1B 160165-2SK3576-T1B
Product Name Automotive 20V 4A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1222418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-92; To-92
View Details
 - LM5105SDX/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type WSON10
Packing Method Tape Reel; Tape & Reel
View Details
Single FETs, MOSFETs - 448-AIMZA75R060M1HXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
2 suppliers