Renesas Electronics Corporation 30V 83A MOSFET Transistor 2SK3575-ZK-E1

Description
Trans MOSFET N-CH 30V 83A 3-Pin(2+Tab) D2PAK T/R Product overview: 2SK3575-ZK-E1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 83A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 83A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3575-ZK-E1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 30V 83A 3-Pin(2+Tab) D2PAK T/R Product overview: 2SK3575-ZK-E1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 83A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 83A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3575-ZK-E1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 83A MOSFET Transistor
288-2SK3575-ZK-E1
30V 83A MOSFET Transistor 288-2SK3575-ZK-E1
Trans MOSFET N-CH 30V 83A 3-Pin(2+Tab) D2PAK T/R Product overview: 2SK3575-ZK-E1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 83A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 83A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3575-ZK-E1 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 30V 83A 3-Pin(2+Tab) D2PAK T/R Product overview: 2SK3575-ZK-E1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 83A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 83A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3575-ZK-E1 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 160163-2SK3575-ZK-E1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
160163-2SK3575-ZK-E1
Discrete Semiconductor Products 160163-2SK3575-ZK-E1
Manufacturer: Renesas Electronics America Win Source Part Number: 160163-2SK3575-ZK-E1 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3575 Alternative Parts (Cross-Reference): 2SK3575-ZK; 2SK3575-ZK-E2; 2SK3575-ZK-E1-AZ; 2SK3575-ZK-E1-AY; Introduction Date: September 19, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 160163-2SK3575-ZK-E1
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK3575
Alternative Parts (Cross-Reference): 2SK3575-ZK; 2SK3575-ZK-E2; 2SK3575-ZK-E1-AZ; 2SK3575-ZK-E1-AY;
Introduction Date: September 19, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SK3575-ZK-E1 160163-2SK3575-ZK-E1
Product Name 30V 83A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1697498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Soic
View Details
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD NANOPOWER™ MATCHED PAIR - ALD310702ASCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers
CSD13381F4 12V, N-Channel FemtoFET?MOSFET - CSD13381F4T - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
IDSS 7000 milliamps
View Details
11 suppliers