N-Channel 100V 36A (Ta) 1W (Ta), 50W (Tc) Through Hole TO-251
MOSFET N-CH 100V 36A TO251 Product overview: 2SK3482-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3482-AZ can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 1004733-2SK3482-AZ
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta), 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-251 (MP-3)
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 36A (Ta)
Max Gate Charge: 72nC @ 10V
Max Input Capacitance: 3600pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 33 mOhm @ 18A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 100V 36A TO251
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 2SK3482-AZ-ND | 278-2SK3482-AZ | 1004733-2SK3482-AZ | 2SK3482-AZ |
| Product Name | Single FETs, MOSFETs | 100V 36A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3482-AZ | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-251-3 Short Leads, IPAK, TO-251AA | Bulk | SOT3; TO-251 (MP-3) | TO-251-3 Short Leads, IPak, TO-251AA |
| PD | 1000 milliwatts | 1000 to 50000 milliwatts |