Renesas Electronics Corporation 30V 30A 14Mohm To-252 MOSFET Transistor 2SK3365-Z-E1-AZ

Description
Nch Single Power Mosfet 30V 30A 14Mohm Mp-3Z/To-252 Product overview: 2SK3365-Z-E1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A, 14Mohm, To-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, 14Mohm, To-252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK3365-Z-E1-AZ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Nch Single Power Mosfet 30V 30A 14Mohm Mp-3Z/To-252 Product overview: 2SK3365-Z-E1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A, 14Mohm, To-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, 14Mohm, To-252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK3365-Z-E1-AZ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 30A 14Mohm To-252 MOSFET Transistor
285-2SK3365-Z-E1-AZ
30V 30A 14Mohm To-252 MOSFET Transistor 285-2SK3365-Z-E1-AZ
Nch Single Power Mosfet 30V 30A 14Mohm Mp-3Z/To-252 Product overview: 2SK3365-Z-E1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A, 14Mohm, To-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, 14Mohm, To-252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK3365-Z-E1-AZ can be used for catalog matching and distributor lookup.

Nch Single Power Mosfet 30V 30A 14Mohm Mp-3Z/To-252 Product overview: 2SK3365-Z-E1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A, 14Mohm, To-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, 14Mohm, To-252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK3365-Z-E1-AZ can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3365-Z-E1-AZ - 989142-2SK3365-Z-E1-AZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3365-Z-E1-AZ
989142-2SK3365-Z-E1-AZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3365-Z-E1-AZ 989142-2SK3365-Z-E1-AZ
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989142-2SK3365-Z-E1- AZ Mounting: SMD (SMT) Number of Elements: 1 Power Dissipation: 1 W Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-252 Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Continuous Drain Current (ID): 30 A

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989142-2SK3365-Z-E1-AZ
Mounting: SMD (SMT)
Number of Elements: 1
Power Dissipation: 1 W
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-252
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): 30 A

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET
Product Number 285-2SK3365-Z-E1-AZ 989142-2SK3365-Z-E1-AZ
Product Name 30V 30A 14Mohm To-252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3365-Z-E1-AZ
PD 1 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data