Renesas Electronics Corporation N-Channel MOSFET Transistor 2SK3357-A

Description
2SK3357 - N-CHANNEL POWER MOSFET Product overview: 2SK3357-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3357-A can be used for catalog matching and distributor lookup.
Request a Quote
Description
2SK3357 - N-CHANNEL POWER MOSFET Product overview: 2SK3357-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3357-A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
N-Channel MOSFET Transistor - 278-2SK3357-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
N-Channel MOSFET Transistor
278-2SK3357-A
N-Channel MOSFET Transistor 278-2SK3357-A
2SK3357 - N-CHANNEL POWER MOSFET Product overview: 2SK3357-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3357-A can be used for catalog matching and distributor lookup.

2SK3357 - N-CHANNEL POWER MOSFET Product overview: 2SK3357-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3357-A can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1006658-2SK3357-A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1006658-2SK3357-A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1006658-2SK3357-A
Win Source Part Number: 1006658-2SK3357-A Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Bulk Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 75A (Ta) Rds On (Max) @ Id, Vgs: 5.8mOhm @ 38A, 10V Vgs(th) (Max) @ Id: 2.5V @ 1mA Power Dissipation (Max): 3W (Ta), 150W (Tc) Mounting Type: Through Hole Package / Case: TO-3P-3, SC-65-3 Supplier Device Package: TO-3P (MP-88) Gate Charge (Qg) (Max) @ Vgs: 170 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 9800 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. REACH Status: Vendor Undefined HTSUS: 8541.29.0075 Mfr: Renesas Other Names: 2156-2SK3357-A Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4V, 10V RoHS Status: RoHS non-compliant

Win Source Part Number: 1006658-2SK3357-A
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Bulk
Standard Package: 1
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 75A (Ta)
Rds On (Max) @ Id, Vgs: 5.8mOhm @ 38A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Power Dissipation (Max): 3W (Ta), 150W (Tc)
Mounting Type: Through Hole
Package / Case: TO-3P-3, SC-65-3
Supplier Device Package: TO-3P (MP-88)
Gate Charge (Qg) (Max) @ Vgs: 170 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 9800 pF @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
REACH Status: Vendor Undefined
HTSUS: 8541.29.0075
Mfr: Renesas
Other Names: 2156-2SK3357-A
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
RoHS Status: RoHS non-compliant

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK3357-A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK3357-A
2SK3357 - N-CHANNEL POWER MOSFET

2SK3357 - N-CHANNEL POWER MOSFET

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number 278-2SK3357-A 1006658-2SK3357-A 2SK3357-A
Product Name N-Channel MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 3000 milliwatts 3000 to 150000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Package Type Bulk TO-3; SOT3 TO-3P-3, SC-65-3
Unlock Full Specs
to access all available technical data