Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3224ZE1AZ 2SK3224ZE1AZ

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037753-2SK3224ZE1AZ Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): 2SK3224ZE1AZ2SK3224- Z(E1-AZ); 2SK3224-Z-E1-AZ; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037753-2SK3224ZE1AZ Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): 2SK3224ZE1AZ2SK3224- Z(E1-AZ); 2SK3224-Z-E1-AZ; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3224ZE1AZ - 1037753-2SK3224ZE1AZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3224ZE1AZ
1037753-2SK3224ZE1AZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3224ZE1AZ 1037753-2SK3224ZE1AZ
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037753-2SK3224ZE1AZ Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): 2SK3224ZE1AZ2SK3224- Z(E1-AZ); 2SK3224-Z-E1-AZ; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037753-2SK3224ZE1AZ
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): 2SK3224ZE1AZ2SK3224-Z(E1-AZ); 2SK3224-Z-E1-AZ;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1037753-2SK3224ZE1AZ
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3224ZE1AZ
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFN7107TR - 862661-AUIRFN7107TR - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3; PQFN (5x6)
View Details
Power MOSFETs - SuperFAP-E3 Model: FMV23N50E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.2450 ohms
IDSS 23000 milliamps
View Details
CSD17573Q5B CSD17573Q5B 30 V, N-Channel NexFET Power MOSFET - CSD17573Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0014 ohms
View Details
7 suppliers
N-Channel Power MOSFET - BSC014N04LSI - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0014 ohms
View Details
5 suppliers