Renesas Electronics Corporation Discrete Semiconductor Products 2SK3114B-S17-AY

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 159831-2SK3114B-S17- AY Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3114B Alternative Parts (Cross-Reference): 2SK4198LS; 2SK2044LS; 2SK2044; TK4A60DB(STA4,Q); Introduction Date: August 21, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 159831-2SK3114B-S17- AY Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3114B Alternative Parts (Cross-Reference): 2SK4198LS; 2SK2044LS; 2SK2044; TK4A60DB(STA4,Q); Introduction Date: August 21, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 159831-2SK3114B-S17-AY - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159831-2SK3114B-S17-AY
Discrete Semiconductor Products 159831-2SK3114B-S17-AY
Manufacturer: Renesas Electronics America Win Source Part Number: 159831-2SK3114B-S17- AY Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3114B Alternative Parts (Cross-Reference): 2SK4198LS; 2SK2044LS; 2SK2044; TK4A60DB(STA4,Q); Introduction Date: August 21, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 159831-2SK3114B-S17-AY
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK3114B
Alternative Parts (Cross-Reference): 2SK4198LS; 2SK2044LS; 2SK2044; TK4A60DB(STA4,Q);
Introduction Date: August 21, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 159831-2SK3114B-S17-AY
Product Name Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1658742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type U-dfn2030
View Details
CSD17322Q5A 30V, N-Channel NexFET? Power MOSFET - CSD17322Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0124 ohms
View Details
6 suppliers