Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3070L-E 2SK3070L-E

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027660-2SK3070L-E Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027660-2SK3070L-E Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3070L-E - 1027660-2SK3070L-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3070L-E
1027660-2SK3070L-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3070L-E 1027660-2SK3070L-E
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027660-2SK3070L-E Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027660-2SK3070L-E
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1027660-2SK3070L-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3070L-E
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD18534KCS 60V N-Channel NexFET Power MOSFET - CSD18534KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0133 ohms
View Details
9 suppliers
Power MOSFETs - SuperFAP-E3 Model: FMV11N60E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.7500 ohms
IDSS 11000 milliamps
View Details