Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990534-2SK2936-E
Drain to Source Voltage (Vdss): 60 V
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): 2SK2936-E2SK2936(E);
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Continuous Drain Current (ID): 45 A
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 990534-2SK2936-E |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2936-E |
| Package Type | TO-220; SOT3 |