Renesas Electronics Corporation Discrete Semiconductor Products 2SK2796STL-E

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 159632-2SK2796STL-E Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2796S Alternative Parts (Cross-Reference): 2SK3492-TL-E; 2SK2796(S)-E; Introduction Date: August 24, 2005 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 159632-2SK2796STL-E Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2796S Alternative Parts (Cross-Reference): 2SK3492-TL-E; 2SK2796(S)-E; Introduction Date: August 24, 2005 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 159632-2SK2796STL-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159632-2SK2796STL-E
Discrete Semiconductor Products 159632-2SK2796STL-E
Manufacturer: Renesas Electronics America Win Source Part Number: 159632-2SK2796STL-E Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2796S Alternative Parts (Cross-Reference): 2SK3492-TL-E; 2SK2796(S)-E; Introduction Date: August 24, 2005 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 159632-2SK2796STL-E
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK2796S
Alternative Parts (Cross-Reference): 2SK3492-TL-E; 2SK2796(S)-E;
Introduction Date: August 24, 2005
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
N-Channel 60V 5A DPAK MOSFET Transistor
288-2SK2796STL-E
N-Channel 60V 5A DPAK MOSFET Transistor 288-2SK2796STL-E
Trans MOSFET N-CH Si 60V 5A 3-Pin(2+Tab) DPAK(S) T/R / Silicon N Channel MOS FET High Speed Power Switching Product overview: 2SK2796STL-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, DPAK, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2796STL-E can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 60V 5A 3-Pin(2+Tab) DPAK(S) T/R / Silicon N Channel MOS FET High Speed Power Switching Product overview: 2SK2796STL-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, DPAK, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2796STL-E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 159632-2SK2796STL-E 288-2SK2796STL-E
Product Name Discrete Semiconductor Products N-Channel 60V 5A DPAK MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1460595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-363 (sc-88)
View Details
CSD16412Q5A N-Channel NexFET™ Power MOSFET - CSD16412Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0160 ohms
View Details
8 suppliers
 - 2EDS7165HXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-16
Packing Method Tape Reel; Tape & Reel
View Details