Renesas Electronics Corporation 60V 5A DPAK MOSFET Transistor 2SK2796L-E

Description
Trans MOSFET N-CH Si 60V 5A 3-Pin(3+Tab) DPAK(L)-(1) Product overview: 2SK2796L-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK2796L-E can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH Si 60V 5A 3-Pin(3+Tab) DPAK(L)-(1) Product overview: 2SK2796L-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK2796L-E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 5A DPAK MOSFET Transistor
285-2SK2796L-E
60V 5A DPAK MOSFET Transistor 285-2SK2796L-E
Trans MOSFET N-CH Si 60V 5A 3-Pin(3+Tab) DPAK(L)-(1) Product overview: 2SK2796L-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK2796L-E can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 60V 5A 3-Pin(3+Tab) DPAK(L)-(1) Product overview: 2SK2796L-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK2796L-E can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2796L-E - 1159867-2SK2796L-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2796L-E
1159867-2SK2796L-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2796L-E 1159867-2SK2796L-E
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1159867-2SK2796L-E Drain to Source Voltage (Vdss): 60 V Number of Elements: 1 Power Dissipation: 20 W Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: DPAK Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 150 °C Continuous Drain Current (ID): 5 A

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1159867-2SK2796L-E
Drain to Source Voltage (Vdss): 60 V
Number of Elements: 1
Power Dissipation: 20 W
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: DPAK
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 150 °C
Continuous Drain Current (ID): 5 A

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-2SK2796L-E 1159867-2SK2796L-E
Product Name 60V 5A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2796L-E
PD 20 milliwatts 20000 milliwatts
Unlock Full Specs
to access all available technical data