Renesas Electronics Corporation N-Channel MOSFET Transistor 2SK2498-AZ

Description
2SK2498 - SWITCHING N-CHANNEL PO Product overview: 2SK2498-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK2498-AZ can be used for catalog matching and distributor lookup.
Request a Quote
Description
2SK2498 - SWITCHING N-CHANNEL PO Product overview: 2SK2498-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK2498-AZ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
N-Channel MOSFET Transistor - 278-2SK2498-AZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
N-Channel MOSFET Transistor
278-2SK2498-AZ
N-Channel MOSFET Transistor 278-2SK2498-AZ
2SK2498 - SWITCHING N-CHANNEL PO Product overview: 2SK2498-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK2498-AZ can be used for catalog matching and distributor lookup.

2SK2498 - SWITCHING N-CHANNEL PO Product overview: 2SK2498-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK2498-AZ can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1037703-2SK2498-AZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1037703-2SK2498-AZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1037703-2SK2498-AZ
Win Source Part Number: 1037703-2SK2498-AZ Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Bulk Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 50A (Ta) Rds On (Max) @ Id, Vgs: 9mOhm @ 25A, 10V Vgs(th) (Max) @ Id: 2V @ 1mA Power Dissipation (Max): 2W (Ta), 35W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack, Isolated Tab Supplier Device Package: ITO-220AB Gate Charge (Qg) (Max) @ Vgs: 152 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3400 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: 150°C Alternative Parts (Cross-Reference): STP60NF06; STP55NF06L; STP65NF06; FDP150N10; FQP55N06; IPP096N03LGHKSA12SK2 498AZ; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Renesas Other Names: 2156-2SK2498-AZ Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4V, 10V RoHS Status: RoHS non-compliant

Win Source Part Number: 1037703-2SK2498-AZ
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Bulk
Standard Package: 1
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 50A (Ta)
Rds On (Max) @ Id, Vgs: 9mOhm @ 25A, 10V
Vgs(th) (Max) @ Id: 2V @ 1mA
Power Dissipation (Max): 2W (Ta), 35W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack, Isolated Tab
Supplier Device Package: ITO-220AB
Gate Charge (Qg) (Max) @ Vgs: 152 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3400 pF @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C
Alternative Parts (Cross-Reference): STP60NF06; STP55NF06L; STP65NF06; FDP150N10; FQP55N06; IPP096N03LGHKSA12SK2498AZ;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Renesas
Other Names: 2156-2SK2498-AZ
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
RoHS Status: RoHS non-compliant

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK2498-AZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK2498-AZ
2SK2498 - SWITCHING N-CHANNEL PO

2SK2498 - SWITCHING N-CHANNEL PO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-2SK2498-AZ 1037703-2SK2498-AZ 2SK2498-AZ
Product Name N-Channel MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2000 milliwatts
Unlock Full Specs
to access all available technical data