Renesas Electronics Corporation Discrete Semiconductor Products 2SK2372-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 159438-2SK2372-A Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2372 Alternative Parts (Cross-Reference): TSM23N50CNC0; 2SK4221; 2SK3522-01; WPB4001-1E; Introduction Date: March 03, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 159438-2SK2372-A Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2372 Alternative Parts (Cross-Reference): TSM23N50CNC0; 2SK4221; 2SK3522-01; WPB4001-1E; Introduction Date: March 03, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 159438-2SK2372-A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159438-2SK2372-A
Discrete Semiconductor Products 159438-2SK2372-A
Manufacturer: Renesas Electronics America Win Source Part Number: 159438-2SK2372-A Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2372 Alternative Parts (Cross-Reference): TSM23N50CNC0; 2SK4221; 2SK3522-01; WPB4001-1E; Introduction Date: March 03, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 159438-2SK2372-A
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK2372
Alternative Parts (Cross-Reference): TSM23N50CNC0; 2SK4221; 2SK3522-01; WPB4001-1E;
Introduction Date: March 03, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
500V 25A MOSFET Transistor
288-2SK2372-A
500V 25A MOSFET Transistor 288-2SK2372-A
Trans MOSFET N-CH 500V 25A 3-Pin(3+Tab) TO-3P Product overview: 2SK2372-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 25A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2372-A can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 500V 25A 3-Pin(3+Tab) TO-3P Product overview: 2SK2372-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 25A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2372-A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 159438-2SK2372-A 288-2SK2372-A
Product Name Discrete Semiconductor Products 500V 25A MOSFET Transistor
Package Type TO-3; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMZH120R020M1T - AIMZH120R020M1T - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
Single FETs, MOSFETs - 1727-7258-1-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
7 suppliers
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 991336-DRV8886PWPR - Win Source Electronics
Specs
TJ -40 to 150 C (-40 to 302 F)
Package Type SOT3
View Details