Renesas Electronics Corporation 50V 0.1A MOSFET Transistor 2SK2158-T2B

Description
Trans MOSFET N-CH 50V 0.1A 3-Pin SC-59 T/R Product overview: 2SK2158-T2B from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.1A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2158-T2B can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 50V 0.1A 3-Pin SC-59 T/R Product overview: 2SK2158-T2B from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.1A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2158-T2B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.1A MOSFET Transistor
288-2SK2158-T2B
50V 0.1A MOSFET Transistor 288-2SK2158-T2B
Trans MOSFET N-CH 50V 0.1A 3-Pin SC-59 T/R Product overview: 2SK2158-T2B from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.1A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2158-T2B can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 50V 0.1A 3-Pin SC-59 T/R Product overview: 2SK2158-T2B from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.1A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2158-T2B can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 159338-2SK2158-T2B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159338-2SK2158-T2B
Discrete Semiconductor Products 159338-2SK2158-T2B
Manufacturer: Renesas Electronics America Win Source Part Number: 159338-2SK2158-T2B Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2158 Alternative Parts (Cross-Reference): 2SK2158-T1B-A; BSN20,215; BSN20T; BSN20; Introduction Date: March 04, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Renesas Electronics America
Win Source Part Number: 159338-2SK2158-T2B
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK2158
Alternative Parts (Cross-Reference): 2SK2158-T1B-A; BSN20,215; BSN20T; BSN20;
Introduction Date: March 04, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SK2158-T2B 159338-2SK2158-T2B
Product Name 50V 0.1A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

80 V, P-channel Trench MOSFET - BUK6Q100-80PJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -80 volts
IDSS -16000 milliamps
View Details
2 suppliers
MOSFETs - 1827055 - RS Components, Ltd.
RS Components, Ltd.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT26; Tsot-26
Number of units in IC 2
View Details
Single FETs, MOSFETs - AUIRF2907ZS7PTL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
Transistor Grade / Operating Range Automotive
View Details
2 suppliers