Renesas Electronics Corporation Discrete Semiconductor Products 2SK2157

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 159330-2SK2157 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2157 Alternative Parts (Cross-Reference): 2SK2157-T1; 2SK2157-T2 ; 2SK2157-A; Introduction Date: February 27, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 159330-2SK2157 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2157 Alternative Parts (Cross-Reference): 2SK2157-T1; 2SK2157-T2 ; 2SK2157-A; Introduction Date: February 27, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 159330-2SK2157 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159330-2SK2157
Discrete Semiconductor Products 159330-2SK2157
Manufacturer: Renesas Electronics America Win Source Part Number: 159330-2SK2157 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2157 Alternative Parts (Cross-Reference): 2SK2157-T1; 2SK2157-T2 ; 2SK2157-A; Introduction Date: February 27, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 159330-2SK2157
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK2157
Alternative Parts (Cross-Reference): 2SK2157-T1; 2SK2157-T2 ; 2SK2157-A;
Introduction Date: February 27, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
N-Channel 30V 5A MOSFET Transistor
288-2SK2157
N-Channel 30V 5A MOSFET Transistor 288-2SK2157
Trans MOSFET N-CH 30V 5A 4-Pin(3+Tab) MP-2 / N-CHANNEL MOS FET FOR HIGH-SPEED SWITCHING Product overview: 2SK2157 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2157 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 30V 5A 4-Pin(3+Tab) MP-2 / N-CHANNEL MOS FET FOR HIGH-SPEED SWITCHING Product overview: 2SK2157 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2157 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 159330-2SK2157 288-2SK2157
Product Name Discrete Semiconductor Products N-Channel 30V 5A MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data