Renesas Electronics Corporation N-Channel MOSFET Transistor 2SK1959-T1-AZ

Description
SMALL SIGNAL N-CHANNEL MOSFET Product overview: 2SK1959-T1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK1959-T1-AZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMALL SIGNAL N-CHANNEL MOSFET Product overview: 2SK1959-T1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK1959-T1-AZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel MOSFET Transistor
278-2SK1959-T1-AZ
N-Channel MOSFET Transistor 278-2SK1959-T1-AZ
SMALL SIGNAL N-CHANNEL MOSFET Product overview: 2SK1959-T1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK1959-T1-AZ can be used for catalog matching and distributor lookup.

SMALL SIGNAL N-CHANNEL MOSFET Product overview: 2SK1959-T1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK1959-T1-AZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 2SK1959-T1-AZ - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor

Power Field-Effect Transistor

Supplier's Site Datasheet
Discrete Semiconductor Products - 159225-2SK1959-T1-AZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159225-2SK1959-T1-AZ
Discrete Semiconductor Products 159225-2SK1959-T1-AZ
Manufacturer: Renesas Electronics America Win Source Part Number: 159225-2SK1959-T1-AZ Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1959 Introduction Date: February 27, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 159225-2SK1959-T1-AZ
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK1959
Introduction Date: February 27, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK1959-T1-AZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK1959-T1-AZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK1959-T1-AZ
SMALL SIGNAL N-CHANNEL MOSFET

SMALL SIGNAL N-CHANNEL MOSFET

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-2SK1959-T1-AZ 2SK1959-T1-AZ 159225-2SK1959-T1-AZ 2SK1959-T1-AZ
Product Name N-Channel MOSFET Transistor Discrete Semiconductor Products Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Bulk TO-220; TO-220-3 SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD25211W1015 P-Channel NexFET? Power MOSFET - CSD25211W1015 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0330 ohms
View Details
7 suppliers
Power MOSFETs - SuperFAP-E3 Model: FMV09N70E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 700 volts
rDS(on) 1.2 ohms
IDSS 9000 milliamps
View Details
N-Channel Power MOSFET - BSZ014NE2LS5IF - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0014 ohms
View Details