The 2SK1947-E is a silicon N-channel MOSFET designed for high-speed power switching applications such as switching regulators and motor control. It is packaged in a TO-3PL case with a mass of 9.9 g. The device has a drain-to-source voltage rating of 250 V, a continuous drain current of 50 A, and a peak pulse drain current of 200 A. Its on-resistance is 0.047 Ω at 25 A and 10 V gate-source voltage. It features a built-in fast recovery diode with a reverse recovery time of 140 ns. The MOSFET meets RoHS standards and is rated for storage temperatures from -55°C to +150°C. It is classified as a "Standard" quality grade part by Renesas Electronics.
Win Source Part Number: 1037630-2SK1947-E
Category: Discrete Semiconductor Products>Transistors
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): 2SK1947-E2SK1947(E);
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America Inc
Other Names: RENRNS2SK1947-E,2156
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1037630-2SK1947-E |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single |
| Package Type | SOT3 |