Renesas Electronics Corporation 900V 2A MOSFET Transistor 2SK1647STR-E

Description
Trans MOSFET N-CH Si 900V 2A 3-Pin(2+Tab) LDPAK(S)-1 T/R Product overview: 2SK1647STR-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 2A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1647STR-E can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH Si 900V 2A 3-Pin(2+Tab) LDPAK(S)-1 T/R Product overview: 2SK1647STR-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 2A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1647STR-E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
900V 2A MOSFET Transistor
288-2SK1647STR-E
900V 2A MOSFET Transistor 288-2SK1647STR-E
Trans MOSFET N-CH Si 900V 2A 3-Pin(2+Tab) LDPAK(S)-1 T/R Product overview: 2SK1647STR-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 2A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1647STR-E can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 900V 2A 3-Pin(2+Tab) LDPAK(S)-1 T/R Product overview: 2SK1647STR-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 2A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1647STR-E can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 159098-2SK1647STR-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159098-2SK1647STR-E
Discrete Semiconductor Products 159098-2SK1647STR-E
Manufacturer: Renesas Electronics America Win Source Part Number: 159098-2SK1647STR-E Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1647S Alternative Parts (Cross-Reference): 2SK1647STL-E; ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 159098-2SK1647STR-E
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK1647S
Alternative Parts (Cross-Reference): 2SK1647STL-E;
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SK1647STR-E 159098-2SK1647STR-E
Product Name 900V 2A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data