The 2SK1637-E is a silicon N-channel MOSFET for high-speed power switching, housed in a TO-220FM package with dimensions of 10.0 mm length, 7.0 mm width, and 3.2 mm thickness, weighing 1.8 g. It has a drain-source voltage rating of 600 V, continuous drain current of 4 A, and peak pulsed drain current of 16 A. The device features a static drain-source on-state resistance of 1.8 to 2.4 Ω at 2 A and 10 V gate-source voltage, with a maximum channel dissipation of 35 W. It operates within a case temperature range of -55 to +150 °C, meets the RoHS directive, and is rated for standard quality applications. The device is certified for use in transportation, industrial, and consumer electronics under the 'Standard' quality grade.
Win Source Part Number: 1314762-2SK1637-E
Category: Discrete Semiconductor Products>Transistors
Series: *
Package: Bulk
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America Inc
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1314762-2SK1637-E |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single |
| Package Type | SOT3 |