The 2SK1636L-E is a silicon N-channel MOSFET designed for high-speed power switching in applications such as switching regulators and DC-DC converters. It is packaged in an LDPAK(L) case with a pin configuration of gate, drain, source, and drain. The device features low on-resistance, high-speed switching, and low drive current, with no secondary breakdown. It is classified as a Standard quality grade device suitable for general industrial and consumer applications.
Win Source Part Number: 1208762-2SK1636L-E
Category: Discrete Semiconductor Products>Transistors
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America Inc
Other Names: RENRNS2SK1636L-E,215
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1208762-2SK1636L-E |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single |
| Package Type | SOT3 |