MOSFET N-CH 1500V 2.5A TO3P Product overview: 2SK1317-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1500V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK1317-E can be used for catalog matching and distributor lookup.
N-Channel 1500V 2.5A (Ta) 100W (Tc) Through Hole TO-3P
Manufacturer: Renesas Electronics America
Win Source Part Number: 1004700-2SK1317-E
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 100W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 15V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3P
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 1500V
Continuous Drain Current at 25°C: 2.5A (Ta)
Max Input Capacitance: 990pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 12 Ohm @ 2A, 15V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
MOSFET N-CH 1500V 2.5A TO3P
MOSFET, N-CH, 1.5KV, 2.5A, TO-3P ROHS COMPLIANT: YES
TRANSISTOR, MOSFET, N-CH, SINGLE POWER, 1500 VOLTS, 2.5 AMPS, 12000 MOHM TO-3P, ROHS. FREE 2 YEAR RADWELL WARRANTY
MOSFET N-CH 1500V 2.5A TO3P
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-2SK1317-E | 2SK1317-E-ND | 1004700-2SK1317-E | 2SK1317-E | 67AH3713 | 24687177 | 2SK1317-E | 2SK1317-E |
| Product Name | 1500V 2.5A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1317-E | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 1.5Kv, 2.5A, To-3P Rohs Compliant Renesas | Transistor | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||||
| MOSFET Operating Mode | Enhancement | |||||||
| PD | 100 milliwatts | 100000 milliwatts | 100000 milliwatts | |||||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |||||
| Package Type | Tube | TO-3; TO-3P-3, SC-65-3 | TO-3; SOT3; TO-3P | TO-220; TO-220-3 Full Pack | TO-3 | TO-3; TO-3P-3, SC-65-3 |