Renesas Electronics Corporation Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 2SK1290-AZ

Description
Win Source Part Number: 1182977-2SK1290-AZ Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 2SK1290(AZ); 2SK1290AZ; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: 2156-2SK1290-AZ,RENR NS2SK1290-AZ
Request a Quote Datasheet
Description
Win Source Part Number: 1182977-2SK1290-AZ Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 2SK1290(AZ); 2SK1290AZ; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: 2156-2SK1290-AZ,RENR NS2SK1290-AZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1182977-2SK1290-AZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1182977-2SK1290-AZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1182977-2SK1290-AZ
Win Source Part Number: 1182977-2SK1290-AZ Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 2SK1290(AZ); 2SK1290AZ; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: 2156-2SK1290-AZ,RENR NS2SK1290-AZ

Win Source Part Number: 1182977-2SK1290-AZ
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): 2SK1290(AZ); 2SK1290AZ;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America Inc
Other Names: 2156-2SK1290-AZ,RENRNS2SK1290-AZ

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK1290-AZ - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK1290-AZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK1290-AZ
N-CHANNEL POWER MOSFET

N-CHANNEL POWER MOSFET

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Power MOSFET RF Transistors
Product Number 1182977-2SK1290-AZ 2SK1290-AZ
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - AUIRF3205ZSTRR - 1149783-AUIRF3205ZSTRR - Win Source Electronics
Specs
Package Type SOT3
View Details
Automotive Power MOSFETs - Super J  MOS S2 Model: FMC60N079S2A - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.0790 ohms
IDSS 37100 milliamps
View Details
CSD75208W1015 CSD75208W1015, Dual Common Source 20-V P-Channel NexFET? Power MOSFETs - CSD75208W1015 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.1080 ohms
View Details
8 suppliers