Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037594-2SK1273AZ
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 60 V
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SC
Alternative Parts (Cross-Reference): 2SK1273AZ2SK1273-AZ;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Continuous Drain Current (ID): 2 A
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1037594-2SK1273AZ |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1273AZ |
| Package Type | SOT3; SC |