Renesas Electronics Corporation Discrete Semiconductor Products 2SK1166

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 158909-2SK1166 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1166 Alternative Parts (Cross-Reference): 2SK1166-E; TSM13N50CNC0; TSM15N50CNC0; TSM20N50CNC0; Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 158909-2SK1166 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1166 Alternative Parts (Cross-Reference): 2SK1166-E; TSM13N50CNC0; TSM15N50CNC0; TSM20N50CNC0; Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 158909-2SK1166 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158909-2SK1166
Discrete Semiconductor Products 158909-2SK1166
Manufacturer: Renesas Electronics America Win Source Part Number: 158909-2SK1166 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1166 Alternative Parts (Cross-Reference): 2SK1166-E; TSM13N50CNC0; TSM15N50CNC0; TSM20N50CNC0; Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 158909-2SK1166
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK1166
Alternative Parts (Cross-Reference): 2SK1166-E; TSM13N50CNC0; TSM15N50CNC0; TSM20N50CNC0;
Introduction Date: March 19, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
500V 12A MOSFET Transistor
288-2SK1166
500V 12A MOSFET Transistor 288-2SK1166
Trans MOSFET N-CH Si 500V 12A 3-Pin(3+Tab) TO-3P Product overview: 2SK1166 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 12A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1166 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 500V 12A 3-Pin(3+Tab) TO-3P Product overview: 2SK1166 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 12A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1166 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 158909-2SK1166 288-2SK1166
Product Name Discrete Semiconductor Products 500V 12A MOSFET Transistor
Package Type TO-3; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1220000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type E-line
View Details
CSD17570Q5B 30-V, N-Channel NexFET Power MOSFET, CSD17570Q5B - CSD17570Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 9.20E-4 ohms
View Details
8 suppliers
MOSFETs - 7816701 - RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-363 (sc-88)
View Details