Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ673-AZ 2SJ673-AZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 075581-2SJ673-AZ Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta), 32W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220 Isolated Tab Dimension: TO-220-3 Isolated Tab Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 36A (Tc) Max Gate Charge: 87nC @ 10V Max Input Capacitance: 4600pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 20 mOhm @ 18A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 075581-2SJ673-AZ Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta), 32W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220 Isolated Tab Dimension: TO-220-3 Isolated Tab Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 36A (Tc) Max Gate Charge: 87nC @ 10V Max Input Capacitance: 4600pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 20 mOhm @ 18A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ673-AZ - 075581-2SJ673-AZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ673-AZ
075581-2SJ673-AZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ673-AZ 075581-2SJ673-AZ
Manufacturer: Renesas Electronics America Win Source Part Number: 075581-2SJ673-AZ Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta), 32W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220 Isolated Tab Dimension: TO-220-3 Isolated Tab Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 36A (Tc) Max Gate Charge: 87nC @ 10V Max Input Capacitance: 4600pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 20 mOhm @ 18A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Renesas Electronics America
Win Source Part Number: 075581-2SJ673-AZ
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta), 32W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220 Isolated Tab
Dimension: TO-220-3 Isolated Tab
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 36A (Tc)
Max Gate Charge: 87nC @ 10V
Max Input Capacitance: 4600pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 20 mOhm @ 18A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
60V 36A TO220 MOSFET Transistor - 278-2SJ673-AZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V 36A TO220 MOSFET Transistor
278-2SJ673-AZ
60V 36A TO220 MOSFET Transistor 278-2SJ673-AZ
MOSFET P-CH 60V 36A TO220 Product overview: 2SJ673-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 36A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 36A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ673-AZ can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 36A TO220 Product overview: 2SJ673-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 36A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 36A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ673-AZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SJ673-AZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SJ673-AZ
MOSFET P-CH 60V 36A TO220

MOSFET P-CH 60V 36A TO220

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET

MOSFET MOSFET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 075581-2SJ673-AZ 278-2SJ673-AZ 2SJ673-AZ 2SJ673-AZ
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ673-AZ 60V 36A TO220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel; P-Channel
V(BR)DSS 60 volts
PD 2000 to 32000 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data