Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037568-2SJ648-T1-AT
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 20 V
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SC
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Continuous Drain Current (ID): 400 mA
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1037568-2SJ648-T1-AT |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ648-T1-AT |
| Package Type | SOT3; SC |