Renesas Electronics Corporation MOSFET Transistor 2SJ648-T1-A

Description
TRANSISTOR Product overview: 2SJ648-T1-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ648-T1-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANSISTOR Product overview: 2SJ648-T1-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ648-T1-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFET Transistor - 278-2SJ648-T1-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
MOSFET Transistor
278-2SJ648-T1-A
MOSFET Transistor 278-2SJ648-T1-A
TRANSISTOR Product overview: 2SJ648-T1-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ648-T1-A can be used for catalog matching and distributor lookup.

TRANSISTOR Product overview: 2SJ648-T1-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ648-T1-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 158829-2SJ648-T1-A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158829-2SJ648-T1-A
Discrete Semiconductor Products 158829-2SJ648-T1-A
Manufacturer: Renesas Electronics America Win Source Part Number: 158829-2SJ648-T1-A Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ648 Alternative Parts (Cross-Reference): 2SJ648-A; 2SJ648-T2-A; RZE002P02TL; DMP22D6UT-7; Introduction Date: March 04, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 158829-2SJ648-T1-A
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ648
Alternative Parts (Cross-Reference): 2SJ648-A; 2SJ648-T2-A; RZE002P02TL; DMP22D6UT-7;
Introduction Date: March 04, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now
Trans MOSFET P-CH 20V 0.4A 3-Pin SC-75 T/R - 668-2SJ648-T1-A - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET P-CH 20V 0.4A 3-Pin SC-75 T/R
668-2SJ648-T1-A
Trans MOSFET P-CH 20V 0.4A 3-Pin SC-75 T/R 668-2SJ648-T1-A
Trans MOSFET P-CH 20V 0.4A 3-Pin SC-75 T/R

Trans MOSFET P-CH 20V 0.4A 3-Pin SC-75 T/R

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SJ648-T1-A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SJ648-T1-A
TRANSISTOR

TRANSISTOR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-2SJ648-T1-A 158829-2SJ648-T1-A 668-2SJ648-T1-A 2SJ648-T1-A
Product Name MOSFET Transistor Discrete Semiconductor Products Trans MOSFET P-CH 20V 0.4A 3-Pin SC-75 T/R Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Tape & Reel (TR) SOT3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Polarity P-Channel; P-CHANNEL
rDS(on) 1.45 ohms
Unlock Full Specs
to access all available technical data