Manufacturer: Renesas Electronics America
Win Source Part Number: 158827-2SJ647-T1-A
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ647
Alternative Parts (Cross-Reference): 2SJ647-A; 2SJ647-T2-A; RU1C002ZPTCL; Si1013X-E3;
Introduction Date: January 08, 2003
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Trans MOSFET P-CH 20V 0.4A 3-Pin SC-70 T/R Product overview: 2SJ647-T1-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.4A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ647-T1-A can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 158827-2SJ647-T1-A | 288-2SJ647-T1-A |
| Product Name | Discrete Semiconductor Products | 20V 0.4A MOSFET Transistor |
| Package Type | SOT3 |