Renesas Electronics Corporation Discrete Semiconductor Products 2SJ624-T1B

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 158807-2SJ624-T1B Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ624 Alternative Parts (Cross-Reference): 2SJ624-T2B; 2SJ624-T1B-A; 2SJ624-T1B-AT; Introduction Date: June 20, 2002 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 158807-2SJ624-T1B Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ624 Alternative Parts (Cross-Reference): 2SJ624-T2B; 2SJ624-T1B-A; 2SJ624-T1B-AT; Introduction Date: June 20, 2002 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 158807-2SJ624-T1B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158807-2SJ624-T1B
Discrete Semiconductor Products 158807-2SJ624-T1B
Manufacturer: Renesas Electronics America Win Source Part Number: 158807-2SJ624-T1B Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ624 Alternative Parts (Cross-Reference): 2SJ624-T2B; 2SJ624-T1B-A; 2SJ624-T1B-AT; Introduction Date: June 20, 2002 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 158807-2SJ624-T1B
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ624
Alternative Parts (Cross-Reference): 2SJ624-T2B; 2SJ624-T1B-A; 2SJ624-T1B-AT;
Introduction Date: June 20, 2002
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
20V 4.5A MOSFET Transistor
288-2SJ624-T1B
20V 4.5A MOSFET Transistor 288-2SJ624-T1B
Trans MOSFET P-CH 20V 4.5A 3-Pin Thin-Type Mini-Mold T/R Product overview: 2SJ624-T1B from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ624-T1B can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 20V 4.5A 3-Pin Thin-Type Mini-Mold T/R Product overview: 2SJ624-T1B from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ624-T1B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 158807-2SJ624-T1B 288-2SJ624-T1B
Product Name Discrete Semiconductor Products 20V 4.5A MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 7377436 - RS Components, Ltd.
Infineon Technologies AG
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-220; To-220ab
View Details
9 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7623-75A,118 - 1025263-BUK7623-75A,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 75 volts
PD 138000 milliwatts
View Details
4 suppliers
CSD85312Q3E Dual 20-V N-Channel NexFET? Power MOSFETs, CSD85312Q3E - CSD85312Q3E - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 20 volts
rDS(on) 0.0140 ohms
View Details
8 suppliers