Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ602-Z-E1-AZ 2SJ602-Z-E1-AZ

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037561-2SJ602-Z-E1- AZ Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage RoHS: Compliant Drain to Source Resistance: 73 mΩ
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037561-2SJ602-Z-E1- AZ Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage RoHS: Compliant Drain to Source Resistance: 73 mΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ602-Z-E1-AZ - 1037561-2SJ602-Z-E1-AZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ602-Z-E1-AZ
1037561-2SJ602-Z-E1-AZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ602-Z-E1-AZ 1037561-2SJ602-Z-E1-AZ
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037561-2SJ602-Z-E1- AZ Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage RoHS: Compliant Drain to Source Resistance: 73 mΩ

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037561-2SJ602-Z-E1-AZ
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Drain to Source Resistance: 73 mΩ

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1037561-2SJ602-Z-E1-AZ
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ602-Z-E1-AZ
rDS(on) 0.0730 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CSD17578Q3A CSD17578Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17578Q3AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0094 ohms
View Details
7 suppliers
Power MOSFETs - SuperFAP-E3S Model: FML16N50ES - Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.3800 ohms
IDSS 16000 milliamps
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC050NE2LSATMA1 - 913570-BSC050NE2LSATMA1 - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 150 C (-67 to 302 F)
Package Type SOT3; PG-TDSON-8-5
View Details
9 suppliers