Renesas Electronics Corporation Discrete Semiconductor Products 2SJ598-Z-E1-AY

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 158764-2SJ598-Z-E1-A Y Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ598 Alternative Parts (Cross-Reference): 2SJ598-Z-E2-AY; Introduction Date: August 15, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 158764-2SJ598-Z-E1-A Y Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ598 Alternative Parts (Cross-Reference): 2SJ598-Z-E2-AY; Introduction Date: August 15, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 158764-2SJ598-Z-E1-AY - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158764-2SJ598-Z-E1-AY
Discrete Semiconductor Products 158764-2SJ598-Z-E1-AY
Manufacturer: Renesas Electronics America Win Source Part Number: 158764-2SJ598-Z-E1-A Y Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ598 Alternative Parts (Cross-Reference): 2SJ598-Z-E2-AY; Introduction Date: August 15, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 158764-2SJ598-Z-E1-AY
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ598
Alternative Parts (Cross-Reference): 2SJ598-Z-E2-AY;
Introduction Date: August 15, 2001
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
60V 12A TO-252 MOSFET Transistor
288-2SJ598-Z-E1-AY
60V 12A TO-252 MOSFET Transistor 288-2SJ598-Z-E1-AY
Trans MOSFET P-CH 60V 12A 3-Pin(2+Tab) TO-252 T/R Product overview: 2SJ598-Z-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 12A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 12A, TO-252, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ598-Z-E1-AY can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 60V 12A 3-Pin(2+Tab) TO-252 T/R Product overview: 2SJ598-Z-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 12A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 12A, TO-252, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ598-Z-E1-AY can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 158764-2SJ598-Z-E1-AY 288-2SJ598-Z-E1-AY
Product Name Discrete Semiconductor Products 60V 12A TO-252 MOSFET Transistor
Package Type SOT3; TO-252 (DPAK)
Unlock Full Specs
to access all available technical data