Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ598(0)-Z-E1-AZ 2SJ598(0)-Z-E1-AZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 855350-2SJ598(0)-Z-E 1-AZ Features: 12A (Tc) Package: Reel - TR Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 855350-2SJ598(0)-Z-E 1-AZ Features: 12A (Tc) Package: Reel - TR Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ598(0)-Z-E1-AZ - 855350-2SJ598(0)-Z-E1-AZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ598(0)-Z-E1-AZ
855350-2SJ598(0)-Z-E1-AZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ598(0)-Z-E1-AZ 855350-2SJ598(0)-Z-E1-AZ
Manufacturer: Renesas Electronics America Win Source Part Number: 855350-2SJ598(0)-Z-E 1-AZ Features: 12A (Tc) Package: Reel - TR Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.29.0095

Manufacturer: Renesas Electronics America
Win Source Part Number: 855350-2SJ598(0)-Z-E1-AZ
Features: 12A (Tc)
Package: Reel - TR
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8541.29.0095

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SJ598(0)-Z-E1-AZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SJ598(0)-Z-E1-AZ
TRANSISTOR

TRANSISTOR

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors RF Transistors
Product Number 855350-2SJ598(0)-Z-E1-AZ 2SJ598(0)-Z-E1-AZ
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ598(0)-Z-E1-AZ Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor - QPD0060 - Qorvo
Specs
Transistor Technology / Material DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type DFN
Power Gain 25 dB
View Details
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 94-4156PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
3 suppliers