Renesas Electronics Corporation P-Channel 60V 15A DPAK MOSFET Transistor 2SJ530STL-E

Description
Silicon P Channel MOS FET / Trans MOSFET P-CH Si 60V 15A 3-Pin(2+Tab) DPAK(S) T/R Product overview: 2SJ530STL-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V, 15A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 15A, DPAK, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ530STL-E can be used for catalog matching and distributor lookup.
Request a Quote
Description
Silicon P Channel MOS FET / Trans MOSFET P-CH Si 60V 15A 3-Pin(2+Tab) DPAK(S) T/R Product overview: 2SJ530STL-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V, 15A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 15A, DPAK, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ530STL-E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 60V 15A DPAK MOSFET Transistor
288-2SJ530STL-E
P-Channel 60V 15A DPAK MOSFET Transistor 288-2SJ530STL-E
Silicon P Channel MOS FET / Trans MOSFET P-CH Si 60V 15A 3-Pin(2+Tab) DPAK(S) T/R Product overview: 2SJ530STL-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V, 15A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 15A, DPAK, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ530STL-E can be used for catalog matching and distributor lookup.

Silicon P Channel MOS FET / Trans MOSFET P-CH Si 60V 15A 3-Pin(2+Tab) DPAK(S) T/R Product overview: 2SJ530STL-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V, 15A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 15A, DPAK, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ530STL-E can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158715-2SJ530STL-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158715-2SJ530STL-E
Discrete Semiconductor Products 158715-2SJ530STL-E
Manufacturer: Renesas Electronics America Win Source Part Number: 158715-2SJ530STL-E Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ530STL-E Alternative Parts (Cross-Reference): 2SJ530S-E; FDD5614P-NL; RD3L140SPFRATL; Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 158715-2SJ530STL-E
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ530STL-E
Alternative Parts (Cross-Reference): 2SJ530S-E; FDD5614P-NL; RD3L140SPFRATL;
Introduction Date: March 19, 2001
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SJ530STL-E 158715-2SJ530STL-E
Product Name P-Channel 60V 15A DPAK MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD17322Q5A 30V, N-Channel NexFET? Power MOSFET - CSD17322Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0124 ohms
View Details
6 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910018SALI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
MOSFETs - 1689562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Dfn2020
View Details