Renesas Electronics Corporation Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 2SJ462-T1-AZ

Description
Power Field-Effect Transistor
Request a Quote Datasheet
Description
Power Field-Effect Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 2SJ462-T1-AZ - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor

Power Field-Effect Transistor

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1037541-2SJ462-T1-AZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1037541-2SJ462-T1-AZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1037541-2SJ462-T1-AZ
Win Source Part Number: 1037541-2SJ462-T1-AZ Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 1,000 Alternative Parts (Cross-Reference): IRFL014TRPBF; IRLL014TRPBF; FDS9953A; NDS9952A; SI3458BDV-T1-GE3; BSO615NGXUMA12SJ462- T1(AZ); 2SJ462T1AZ; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: RENRNS2SJ462-T1-AZ,2 156-2SJ462-T1-AZ

Win Source Part Number: 1037541-2SJ462-T1-AZ
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: *
Package: Bulk
Standard Package: 1,000
Alternative Parts (Cross-Reference): IRFL014TRPBF; IRLL014TRPBF; FDS9953A; NDS9952A; SI3458BDV-T1-GE3; BSO615NGXUMA12SJ462-T1(AZ); 2SJ462T1AZ;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America Inc
Other Names: RENRNS2SJ462-T1-AZ,2156-2SJ462-T1-AZ

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SJ462-T1-AZ - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SJ462-T1-AZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SJ462-T1-AZ
P-CHANNEL POWER MOSFET

P-CHANNEL POWER MOSFET

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Acme Chip Technology Co., Limited
Product Category Power MOSFET Power MOSFET RF Transistors
Product Number 2SJ462-T1-AZ 1037541-2SJ462-T1-AZ 2SJ462-T1-AZ
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-220; TO-220-3 SOT3
Unlock Full Specs
to access all available technical data

Similar Products

40V 240A MOSFET Transistor - 278-AUIRFS8409-7P - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
9 suppliers
CSD19533Q5A 100V, 7.8mOhm, SON5x6 N-Channel NexFET™ Power MOSFET - CSD19533Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 100000 milliamps
View Details
7 suppliers
Automotive Power MOSFETs - SuperFAP-E3S Model: 2SK4047-01S - Fuji Electric Corp. of America
Specs
V(BR)DSS 60 volts
rDS(on) 0.0065 ohms
IDSS 80000 milliamps
View Details