Renesas Electronics Corporation Discrete Semiconductor Products 2SJ325-Z-E2

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 158545-2SJ325-Z-E2 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ325 Alternative Parts (Cross-Reference): 2SJ325-Z; 2SJ325-Z-E1; 2SJ257; Introduction Date: March 03, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 158545-2SJ325-Z-E2 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ325 Alternative Parts (Cross-Reference): 2SJ325-Z; 2SJ325-Z-E1; 2SJ257; Introduction Date: March 03, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 158545-2SJ325-Z-E2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158545-2SJ325-Z-E2
Discrete Semiconductor Products 158545-2SJ325-Z-E2
Manufacturer: Renesas Electronics America Win Source Part Number: 158545-2SJ325-Z-E2 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ325 Alternative Parts (Cross-Reference): 2SJ325-Z; 2SJ325-Z-E1; 2SJ257; Introduction Date: March 03, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 158545-2SJ325-Z-E2
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ325
Alternative Parts (Cross-Reference): 2SJ325-Z; 2SJ325-Z-E1; 2SJ257;
Introduction Date: March 03, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
30V 4A TO-252 MOSFET Transistor
288-2SJ325-Z-E2
30V 4A TO-252 MOSFET Transistor 288-2SJ325-Z-E2
Trans MOSFET P-CH 30V 4A 3-Pin(2+Tab) TO-252 T/R Product overview: 2SJ325-Z-E2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, TO-252, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ325-Z-E2 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 30V 4A 3-Pin(2+Tab) TO-252 T/R Product overview: 2SJ325-Z-E2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, TO-252, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ325-Z-E2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 158545-2SJ325-Z-E2 288-2SJ325-Z-E2
Product Name Discrete Semiconductor Products 30V 4A TO-252 MOSFET Transistor
Package Type SOT3; TO-252 (DPAK)
Unlock Full Specs
to access all available technical data

Similar Products

CSD25213W10 P-Channel NexFET? Power MOSFET - CSD25213W10 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0470 ohms
View Details
7 suppliers
FET, MOSFET Arrays - AUIRF7313QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
8 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7640-100A,118 - 1025282-BUK7640-100A,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 100 volts
PD 138000 milliwatts
View Details
5 suppliers
Dual N-Channel and Dual P-Channel Matched MOSFET Pair - ALD1103PBL - Advanced Linear Devices, Inc.
Specs
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
IDSS -16 to 40 milliamps
View Details
4 suppliers