Renesas Electronics Corporation Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SJ297-91L

Description
Power Field-Effect Transistor, 20A, 60V, P-Channel MOSFET
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 20A, 60V, P-Channel MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 2SJ297-91L - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 20A, 60V, P-Channel MOSFET

Power Field-Effect Transistor, 20A, 60V, P-Channel MOSFET

Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SJ297-91L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SJ297-91L
P-CHANNEL POWER MOSFET

P-CHANNEL POWER MOSFET

Supplier's Site

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited
Product Category Power MOSFET RF Transistors
Product Number 2SJ297-91L 2SJ297-91L
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Power MOSFETs - Super J  MOS S2 Model: FMC60N190S2A - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.1900 ohms
IDSS 15500 milliamps
View Details
 - BSF024N03LT3G - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0032 ohms
Package Type WDSON2
View Details
2 suppliers
CSD17303Q5 30V N Channel NexFET? Power MOSFET - CSD17303Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0026 ohms
View Details
8 suppliers