Renesas Electronics Corporation 60V 30A MOSFET Transistor 2SJ280STR-E

Description
Trans MOSFET P-CH 60V 30A T/R Product overview: 2SJ280STR-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ280STR-E can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH 60V 30A T/R Product overview: 2SJ280STR-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ280STR-E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 30A MOSFET Transistor
288-2SJ280STR-E
60V 30A MOSFET Transistor 288-2SJ280STR-E
Trans MOSFET P-CH 60V 30A T/R Product overview: 2SJ280STR-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ280STR-E can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 60V 30A T/R Product overview: 2SJ280STR-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ280STR-E can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158507-2SJ280STR-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158507-2SJ280STR-E
Discrete Semiconductor Products 158507-2SJ280STR-E
Manufacturer: Renesas Electronics America Win Source Part Number: 158507-2SJ280STR-E Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ280S Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 158507-2SJ280STR-E
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ280S
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SJ280STR-E 158507-2SJ280STR-E
Product Name 60V 30A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK6209-30C,118 - 1025142-BUK6209-30C,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 30 volts
PD 80000 milliwatts
View Details
2 suppliers
MOSFETs - 2156688 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type E-line
View Details