Renesas Electronics Corporation Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 2SJ205-T1-AZ

Description
Win Source Part Number: 1037515-2SJ205-T1-AZ Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 1,000 Alternative Parts (Cross-Reference): 2SJ205-T1-AZ2SJ205T1 AZ; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: RENRNS2SJ205-T1-AZ,2 156-2SJ205-T1-AZ
Request a Quote Datasheet
Description
Win Source Part Number: 1037515-2SJ205-T1-AZ Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 1,000 Alternative Parts (Cross-Reference): 2SJ205-T1-AZ2SJ205T1 AZ; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: RENRNS2SJ205-T1-AZ,2 156-2SJ205-T1-AZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1037515-2SJ205-T1-AZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1037515-2SJ205-T1-AZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1037515-2SJ205-T1-AZ
Win Source Part Number: 1037515-2SJ205-T1-AZ Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 1,000 Alternative Parts (Cross-Reference): 2SJ205-T1-AZ2SJ205T1 AZ; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: RENRNS2SJ205-T1-AZ,2 156-2SJ205-T1-AZ

Win Source Part Number: 1037515-2SJ205-T1-AZ
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: *
Package: Bulk
Standard Package: 1,000
Alternative Parts (Cross-Reference): 2SJ205-T1-AZ2SJ205T1AZ;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America Inc
Other Names: RENRNS2SJ205-T1-AZ,2156-2SJ205-T1-AZ

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SJ205-T1-AZ - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SJ205-T1-AZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SJ205-T1-AZ
P-CHANNEL POWER MOSFET

P-CHANNEL POWER MOSFET

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Power MOSFET RF Transistors
Product Number 1037515-2SJ205-T1-AZ 2SJ205-T1-AZ
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel Power MOSFET - BSC340N08NS3-G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0340 ohms
View Details
CSD17576Q5B CSD17576Q5B, 30-V N-Cannel NexFET? Power MOSFET - CSD17576Q5BT - Texas Instruments
Specs
V(BR)DSS 30 volts
rDS(on) 0.0029 ohms
IDSS 400000 milliamps
View Details
6 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3270-01 - 1037756-2SK3270-01 - Win Source Electronics
Specs
V(BR)DSS 60 volts
rDS(on) 0.0065 ohms
PD 135000 milliwatts
View Details
3 suppliers