Manufacturer: Renesas Electronics America
Win Source Part Number: 721619-2SJ176-E
Manufacturer Homepage: www.renesas.com
Reference case: TO-220F
Reference Date Code: 13+
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
P-CHANNEL POWER MOSFET Product overview: 2SJ176-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ176-E can be used for catalog matching and distributor lookup.
Power Field-Effect Transistor, 15A, 60V, P-Channel MOSFET
P-CHANNEL POWER MOSFET
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors |
| Product Number | 721619-2SJ176-E | 278-2SJ176-E | 2SJ176-E | 2SJ176-E |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ176-E | P-Channel MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | Bulk | TO-220; TO-220-3 |