Renesas Electronics Corporation 80V 1A Bipolar Transistor 2SD667C

Description
Trans GP BJT NPN 80V 1A 3-Pin TO-92 Mod Product overview: 2SD667C from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD667C can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 80V 1A 3-Pin TO-92 Mod Product overview: 2SD667C from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD667C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 1A Bipolar Transistor
276-2SD667C
80V 1A Bipolar Transistor 276-2SD667C
Trans GP BJT NPN 80V 1A 3-Pin TO-92 Mod Product overview: 2SD667C from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD667C can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 80V 1A 3-Pin TO-92 Mod Product overview: 2SD667C from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD667C can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158287-2SD667C - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158287-2SD667C
Discrete Semiconductor Products 158287-2SD667C
Manufacturer: Renesas Electronics America Win Source Part Number: 158287-2SD667C Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD667C Alternative Parts (Cross-Reference): 2SD667-C-BP-HF; 2SD667-C-BP; 2SD667-B-BP-HF; 2SD667-B-BP; Introduction Date: March 14, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 158287-2SD667C
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD667C
Alternative Parts (Cross-Reference): 2SD667-C-BP-HF; 2SD667-C-BP; 2SD667-B-BP-HF; 2SD667-B-BP;
Introduction Date: March 14, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now
Transistor - 141804224 - Radwell International
Willingboro, NJ, United States
Transistor
141804224
Transistor 141804224
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 1A I(C), 80V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-92. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 1A I(C), 80V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-92. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category Bipolar RF Transistors Bipolar RF Transistors RF Transistors
Product Number 276-2SD667C 158287-2SD667C 141804224
Product Name 80V 1A Bipolar Transistor Discrete Semiconductor Products Transistor
Package Type TO-92; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 1 A PNP medium power transistors - BC52PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers
Bipolar Transistors - 1220234 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details