Renesas Electronics Corporation Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 2SD1376KV

Description
Bipolar Transistor, 120V, 1.5A, NPN
Request a Quote Datasheet
Description
Bipolar Transistor, 120V, 1.5A, NPN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 2SD1376KV - Rochester Electronics
Newburyport, MA, United States
Bipolar Transistor, 120V, 1.5A, NPN

Bipolar Transistor, 120V, 1.5A, NPN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1167280-2SD1376KV - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1167280-2SD1376KV
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1167280-2SD1376KV
Win Source Part Number: 1167280-2SD1376KV Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 2SD1376-KV; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: 2156-2SD1376KV,RENRN S2SD1376KV RoHS Status: Not applicable

Win Source Part Number: 1167280-2SD1376KV
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): 2SD1376-KV;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America Inc
Other Names: 2156-2SD1376KV,RENRNS2SD1376KV
RoHS Status: Not applicable

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD1376KV - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD1376KV
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD1376KV
BIPOLAR TRANSISTOR, 120V, 1.5A

BIPOLAR TRANSISTOR, 120V, 1.5A

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SD1376KV 1167280-2SD1376KV 2SD1376KV
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-40-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
 - AUIRGP4063D-E - Rochester Electronics
Specs
Package Type TO-247; TO-247COPAK
Packing Method Tube; Tube
View Details
7 suppliers
Bipolar Transistors - 216336 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-252 (DPAK); TO-252
View Details