Renesas Electronics Corporation Bipolar RF Transistors 2SC5606-T1-A

Description
SMALL SIGNAL BIPOLAR TRANSISTOR
Description
SMALL SIGNAL BIPOLAR TRANSISTOR
Datasheet
Datasheet Summary
Powered by GS/AI

NPN silicon RF transistor for low-noise, high-gain amplification in high-frequency applications, housed in a 3-pin ultra super minimold (19, 1608 PKG) package measuring 1.6 mm × 0.8 mm. It has a collector-to-emitter voltage rating of 3.3 V, a collector current of 35 mA, and a total power dissipation of 115 mW. The device features a gain-bandwidth product of 21 GHz at 20 mA and a noise figure of 1.2 dB at 5 mA and 2 GHz. It meets the RoHS standard and is rated for junction temperatures up to 150°C. Packaging is supplied as 3 kpcs per reel with pin 3 (collector) facing the tape perforation side.

Datasheet Summary
Powered by GS/AI

NPN silicon RF transistor for low-noise, high-gain amplification in high-frequency applications, housed in a 3-pin ultra super minimold (19, 1608 PKG) package measuring 1.6 mm × 0.8 mm. It has a collector-to-emitter voltage rating of 3.3 V, a collector current of 35 mA, and a total power dissipation of 115 mW. The device features a gain-bandwidth product of 21 GHz at 20 mA and a noise figure of 1.2 dB at 5 mA and 2 GHz. It meets the RoHS standard and is rated for junction temperatures up to 150°C. Packaging is supplied as 3 kpcs per reel with pin 3 (collector) facing the tape perforation side.

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - 2SC5606-T1-A - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
2SC5606-T1-A
Bipolar RF Transistors 2SC5606-T1-A
SMALL SIGNAL BIPOLAR TRANSISTOR

SMALL SIGNAL BIPOLAR TRANSISTOR

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Bipolar RF Transistors
Product Number 2SC5606-T1-A
Product Name Bipolar RF Transistors
Polarity NPN; NPN
Package Type SOT-523
IC(max) 35 milliamps
VCEO 3.3 volts
Power Gain 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1658617 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 1 A PNP medium power transistors - BC51-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
 - BCR08PNH6727XTSA1 - Rochester Electronics
Specs
Polarity NPN; PNP
Package Type PG-SOT363-6
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers