Renesas Electronics Corporation Automotive 100V 5A Bipolar Transistor 2SC4331AZK

Description
Trans GP BJT NPN 100V 5A Automotive 3-Pin(3+Tab) TO-251 Product overview: 2SC4331AZK from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 100V, 5A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4331AZK can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 100V 5A Automotive 3-Pin(3+Tab) TO-251 Product overview: 2SC4331AZK from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 100V, 5A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4331AZK can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 100V 5A Bipolar Transistor
283-2SC4331AZK
Automotive 100V 5A Bipolar Transistor 283-2SC4331AZK
Trans GP BJT NPN 100V 5A Automotive 3-Pin(3+Tab) TO-251 Product overview: 2SC4331AZK from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 100V, 5A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4331AZK can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 100V 5A Automotive 3-Pin(3+Tab) TO-251 Product overview: 2SC4331AZK from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 100V, 5A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4331AZK can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - 2SC4331AZK - 988742-2SC4331AZK - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC4331AZK
988742-2SC4331AZK
TRANSISTORS - RF Transistors (BJT) - 2SC4331AZK 988742-2SC4331AZK
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988742-2SC4331AZK Categories: RF Transistors(BJT) Alternative Parts (Cross-Reference): 2SC4331AZK2SC4331-AZ (K); 2SC4331-AZ-K; 2SC4331-AZK; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988742-2SC4331AZK
Categories: RF Transistors(BJT)
Alternative Parts (Cross-Reference): 2SC4331AZK2SC4331-AZ(K); 2SC4331-AZ-K; 2SC4331-AZK;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-2SC4331AZK 988742-2SC4331AZK
Product Name Automotive 100V 5A Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2SC4331AZK
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 155276 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
80 V, 500 mA PNP general-purpose transistors - BC806-16HVL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
5 suppliers
Single Bipolar Transistors - BCP5416E6433HTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type TO-261-4, TO-261AA
View Details
2 suppliers