Renesas Electronics Corporation Discrete Semiconductor Products 2SC4180-T1-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 156316-2SC4180-T1-A Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4180 Alternative Parts (Cross-Reference): 2SC4102T106R; 2SC4102U3T106R; 2SC4102T106S; 2SC4102S; Introduction Date: January 22, 1999 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 156316-2SC4180-T1-A Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4180 Alternative Parts (Cross-Reference): 2SC4102T106R; 2SC4102U3T106R; 2SC4102T106S; 2SC4102S; Introduction Date: January 22, 1999 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 156316-2SC4180-T1-A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156316-2SC4180-T1-A
Discrete Semiconductor Products 156316-2SC4180-T1-A
Manufacturer: Renesas Electronics America Win Source Part Number: 156316-2SC4180-T1-A Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4180 Alternative Parts (Cross-Reference): 2SC4102T106R; 2SC4102U3T106R; 2SC4102T106S; 2SC4102S; Introduction Date: January 22, 1999 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 156316-2SC4180-T1-A
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4180
Alternative Parts (Cross-Reference): 2SC4102T106R; 2SC4102U3T106R; 2SC4102T106S; 2SC4102S;
Introduction Date: January 22, 1999
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Automotive 120V 0.05A Bipolar Transistor
276-2SC4180-T1-A
Automotive 120V 0.05A Bipolar Transistor 276-2SC4180-T1-A
Trans GP BJT NPN 120V 0.05A Automotive 3-Pin SC-70 T/R Product overview: 2SC4180-T1-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 120V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 120V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4180-T1-A can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 120V 0.05A Automotive 3-Pin SC-70 T/R Product overview: 2SC4180-T1-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 120V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 120V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4180-T1-A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 156316-2SC4180-T1-A 276-2SC4180-T1-A
Product Name Discrete Semiconductor Products Automotive 120V 0.05A Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor Arrays - BC846BPN/DG/B3X-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
Single Bipolar Transistors - BC848BE6433HTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers
Bipolar Transistors - 1220631 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details