Renesas Electronics Corporation Discrete Semiconductor Products 2SC2690A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 155387-2SC2690A Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC2690A Alternative Parts (Cross-Reference): TSD1857CK B0; KSC2690AYSTU_Q; KSC2690AYS_Q; KSC2690AYSTS; Introduction Date: January 29, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 155387-2SC2690A Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC2690A Alternative Parts (Cross-Reference): TSD1857CK B0; KSC2690AYSTU_Q; KSC2690AYS_Q; KSC2690AYSTS; Introduction Date: January 29, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 155387-2SC2690A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155387-2SC2690A
Discrete Semiconductor Products 155387-2SC2690A
Manufacturer: Renesas Electronics America Win Source Part Number: 155387-2SC2690A Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC2690A Alternative Parts (Cross-Reference): TSD1857CK B0; KSC2690AYSTU_Q; KSC2690AYS_Q; KSC2690AYSTS; Introduction Date: January 29, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 155387-2SC2690A
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC2690A
Alternative Parts (Cross-Reference): TSD1857CK B0; KSC2690AYSTU_Q; KSC2690AYS_Q; KSC2690AYSTS;
Introduction Date: January 29, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
160V 1.2A Bipolar Transistor
276-2SC2690A
160V 1.2A Bipolar Transistor 276-2SC2690A
Trans GP BJT NPN 160V 1.2A 3-Pin TO-126 Product overview: 2SC2690A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 1.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 1.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2690A can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 160V 1.2A 3-Pin TO-126 Product overview: 2SC2690A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 1.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 1.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2690A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 155387-2SC2690A 276-2SC2690A
Product Name Discrete Semiconductor Products 160V 1.2A Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A NPN medium power transistors - BC56PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
Bipolar Transistors - 6697644 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Bipolar Transistor Arrays - BC817UPNE6327HTSA1CT-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type SC-74, SOT-457
View Details
5 suppliers