Renesas Electronics Corporation Bipolar Transistor 2SC2001-T-A

Description
Small Signal Bipolar Transistor, 0.7A, 25V, NPN
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.7A, 25V, NPN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 2SC2001-T-A - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.7A, 25V, NPN

Small Signal Bipolar Transistor, 0.7A, 25V, NPN

Supplier's Site Datasheet
Singapore, Singapore
Bipolar Transistor
276-2SC2001-T-A
Bipolar Transistor 276-2SC2001-T-A
SMALL SIGNAL BIPOLAR TRANSTR NPN Product overview: 2SC2001-T-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2001-T-A can be used for catalog matching and distributor lookup.

SMALL SIGNAL BIPOLAR TRANSTR NPN Product overview: 2SC2001-T-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2001-T-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 961940-2SC2001-T-A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
961940-2SC2001-T-A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 961940-2SC2001-T-A
Win Source Part Number: 961940-2SC2001-T-A Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075 Mfr: Renesas Electronics America Inc Other Names: 2156-2SC2001-T-A,REN RNS2SC2001-T-A RoHS Status: Not applicable

Win Source Part Number: 961940-2SC2001-T-A
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0075
Mfr: Renesas Electronics America Inc
Other Names: 2156-2SC2001-T-A,RENRNS2SC2001-T-A
RoHS Status: Not applicable

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 2SC2001-T-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
2SC2001-T-A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 2SC2001-T-A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SC2001-T-A 276-2SC2001-T-A 961940-2SC2001-T-A 2SC2001-T-A
Product Name Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - BCR116E6393HTSA1 - 769793-BCR116E6393HTSA1 - Win Source Electronics
Specs
Polarity NPN
Package Type SOT3; SOT23
Packing Method Tape Reel; Reel package
View Details
3 suppliers
Bipolar Transistors - 1219445 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details
60 V, 1 A NPN medium power transistors - BC55PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
6 suppliers